Murata Electronics Ceramic Capacitors - GJM1555C1H1R5CB01D GJM1555C1H1R5CB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 723641-GJM1555C1H1R5 CB01D Packaging: Reel Mounting Style: SMT, MLCC Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1.5pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 723641-GJM1555C1H1R5 CB01D Packaging: Reel Mounting Style: SMT, MLCC Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1.5pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H1R5CB01 is a multilayer ceramic capacitor (MLCC) with a capacitance of 1.5 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.25 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, with typical dimensions of 1.0 mm x 0.5 mm x 0.5 mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is available in different packaging options, including paper taping for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H1R5CB01 is a multilayer ceramic capacitor (MLCC) with a capacitance of 1.5 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.25 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, with typical dimensions of 1.0 mm x 0.5 mm x 0.5 mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is available in different packaging options, including paper taping for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H1R5CB01D - 723641-GJM1555C1H1R5CB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H1R5CB01D
723641-GJM1555C1H1R5CB01D
Ceramic Capacitors - GJM1555C1H1R5CB01D 723641-GJM1555C1H1R5CB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 723641-GJM1555C1H1R5 CB01D Packaging: Reel Mounting Style: SMT, MLCC Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1.5pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 723641-GJM1555C1H1R5CB01D
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 1.5pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Singapore, Singapore
1.5PF 50V Capacitor
60-GJM1555C1H1R5CB01D
1.5PF 50V Capacitor 60-GJM1555C1H1R5CB01D
CAP CER 1.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R5CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R5CB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R5CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R5CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151563 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151563
MLCCs - Multilayer Ceramic Capacitors 8151563
Murata GJM1555C1H1R5CB01D

Murata GJM1555C1H1R5CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706019 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706019
MLCCs - Multilayer Ceramic Capacitors 1706019
Murata GJM1555C1H1R5CB01D

Murata GJM1555C1H1R5CB01D

Supplier's Site
Ceramic Capacitors - 490-3087-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3087-6-ND
Ceramic Capacitors 490-3087-6-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3087-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3087-2-ND
Ceramic Capacitors 490-3087-2-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3087-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3087-1-ND
Ceramic Capacitors 490-3087-1-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5906
Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5906
CAP, 1.5PF, 50V, MLCC, 0402; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.5PF, 50V, MLCC, 0402; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8192
Cap, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8192
CAP, 1.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 723641-GJM1555C1H1R5CB01D 60-GJM1555C1H1R5CB01D 8151563 490-3087-6-ND 490-3087-2-ND 66AH5906 92AH8192
Product Name Ceramic Capacitors - GJM1555C1H1R5CB01D 1.5PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 1.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape Reel; Reel Tape & Reel (TR) Digi-Reel® Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details