Murata Power Solutions Ceramic Capacitors - GJM1555C1H1R5BB01D GJM1555C1H1R5BB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872759-GJM1555C1H1R5 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H1R5BB01D-N D, 490-8087-6, 490-8087-2, 490-8087-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872759-GJM1555C1H1R5 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H1R5BB01D-N D, 490-8087-6, 490-8087-2, 490-8087-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H1R5BB01D - 872759-GJM1555C1H1R5BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H1R5BB01D
872759-GJM1555C1H1R5BB01D
Ceramic Capacitors - GJM1555C1H1R5BB01D 872759-GJM1555C1H1R5BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872759-GJM1555C1H1R5 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H1R5BB01D-N D, 490-8087-6, 490-8087-2, 490-8087-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872759-GJM1555C1H1R5BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: GJM1555C1H1R5BB01D-ND, 490-8087-6, 490-8087-2, 490-8087-1

Buy Now Datasheet
Singapore, Singapore
1.5PF 50V Capacitor
60-GJM1555C1H1R5BB01D
1.5PF 50V Capacitor 60-GJM1555C1H1R5BB01D
CAP CER 1.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R5BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R5BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8087-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8087-2-ND
Ceramic Capacitors 490-8087-2-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8087-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8087-1-ND
Ceramic Capacitors 490-8087-1-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8087-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8087-6-ND
Ceramic Capacitors 490-8087-6-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H1R5BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R5BB01D
Ceramic Capacitors GJM1555C1H1R5BB01D
CAP CER 1.5PF 50V C0G/NP0 0402

CAP CER 1.5PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, 0402; Capacitance Murata - 43T5230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, 0402; Capacitance Murata
43T5230
Cap, 1.5Pf, 50V, 0402; Capacitance Murata 43T5230
CAP, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

CAP, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6301
Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6301
CAP, 1.5PF, 50V, MLCC, 0402; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.5PF, 50V, MLCC, 0402; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H1R5BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H1R5BB01D
50V 1.5pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.5pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872759-GJM1555C1H1R5BB01D 60-GJM1555C1H1R5BB01D 490-8087-2-ND 490-8087-6-ND GJM1555C1H1R5BB01D 43T5230 70AH6301 GJM1555C1H1R5BB01D
Product Name Ceramic Capacitors - GJM1555C1H1R5BB01D 1.5PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1.5Pf, 50V, 0402; Capacitance Murata Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details