Murata Electronics Capacitors - Ceramic Capacitors GJM1555C1H1R4WB01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329729-GJM1555C1H1R 4WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1.4 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H1R4WB01D-N D,490-11198-6,490-11 198-1,490-11198-2 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329729-GJM1555C1H1R 4WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1.4 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H1R4WB01D-N D,490-11198-6,490-11 198-1,490-11198-2 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329729-GJM1555C1H1R4WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329729-GJM1555C1H1R4WB01D
Capacitors - Ceramic Capacitors 1329729-GJM1555C1H1R4WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1329729-GJM1555C1H1R 4WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1.4 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H1R4WB01D-N D,490-11198-6,490-11 198-1,490-11198-2 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329729-GJM1555C1H1R4WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1.4 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GJM1555C1H1R4WB01D-ND,490-11198-6,490-11198-1,490-11198-2
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-11198-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11198-2-ND
Ceramic Capacitors 490-11198-2-ND
1.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11198-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11198-1-ND
Ceramic Capacitors 490-11198-1-ND
1.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11198-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11198-6-ND
Ceramic Capacitors 490-11198-6-ND
1.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1.4PF 50V Capacitor
60-GJM1555C1H1R4WB01D
1.4PF 50V Capacitor 60-GJM1555C1H1R4WB01D
CAP CER 1.4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R4WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R4WB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R4WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R4WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1.4Pf, 50V, Mlcc, 0402; Capacitance Murata - 45AJ4088 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.4Pf, 50V, Mlcc, 0402; Capacitance Murata
45AJ4088
Cap, 1.4Pf, 50V, Mlcc, 0402; Capacitance Murata 45AJ4088
CAP, 1.4PF, 50V, MLCC, 0402; Capacitance:1.4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.4PF, 50V, MLCC, 0402; Capacitance:1.4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329729-GJM1555C1H1R4WB01D 490-11198-2-ND 490-11198-6-ND 60-GJM1555C1H1R4WB01D 45AJ4088
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1.4PF 50V Capacitor Cap, 1.4Pf, 50V, Mlcc, 0402; Capacitance Murata
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.40E-6 microF 1.40E-6 microF 1.40E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-106SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers