Murata Electronics MLCCs - Multilayer Ceramic Capacitors GJM1555C1H1R3BB01D

Description
Murata GJM1555C1H1R3BB01D
Request a Quote Datasheet
Description
Murata GJM1555C1H1R3BB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1853278 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853278
MLCCs - Multilayer Ceramic Capacitors 1853278
Murata GJM1555C1H1R3BB01D

Murata GJM1555C1H1R3BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853278P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853278P
MLCCs - Multilayer Ceramic Capacitors 1853278P
Murata GJM1555C1H1R3BB01D

Murata GJM1555C1H1R3BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853147 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853147
MLCCs - Multilayer Ceramic Capacitors 1853147
Murata GJM1555C1H1R3BB01D

Murata GJM1555C1H1R3BB01D

Supplier's Site
Ceramic Capacitors - GJM1555C1H1R3BB01D - 800533-GJM1555C1H1R3BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H1R3BB01D
800533-GJM1555C1H1R3BB01D
Ceramic Capacitors - GJM1555C1H1R3BB01D 800533-GJM1555C1H1R3BB01D
Manufacturer: Murata Electronics Win Source Part Number: 800533-GJM1555C1H1R3 BB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1.3pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 800533-GJM1555C1H1R3BB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 1.3pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-8086-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8086-1-ND
Ceramic Capacitors 490-8086-1-ND
1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8086-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8086-2-ND
Ceramic Capacitors 490-8086-2-ND
1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8086-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8086-6-ND
Ceramic Capacitors 490-8086-6-ND
1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1.3PF 50V Capacitor
60-GJM1555C1H1R3BB01D
1.3PF 50V Capacitor 60-GJM1555C1H1R3BB01D
CAP CER 1.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R3BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R3BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Np0, 0402, 1.3Pf; Capacitance Murata - 43T5229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Np0, 0402, 1.3Pf; Capacitance Murata
43T5229
Capacitor, Np0, 0402, 1.3Pf; Capacitance Murata 43T5229
CAPACITOR, NP0, 0402, 1.3PF; Capacitance:1.3pF; Voltage Rating:50V; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; SVHC:No SVHC (07-Jul-2017); Capacitance Tolerance ±:± 0.1pF;RoHS Compliant: Yes

CAPACITOR, NP0, 0402, 1.3PF; Capacitance:1.3pF; Voltage Rating:50V; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; SVHC:No SVHC (07-Jul-2017); Capacitance Tolerance ±:± 0.1pF;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.3Pf, 50V, Mlcc, 0402; Capacitance Murata - 82AH7294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.3Pf, 50V, Mlcc, 0402; Capacitance Murata
82AH7294
Cap, 1.3Pf, 50V, Mlcc, 0402; Capacitance Murata 82AH7294
CAP, 1.3PF, 50V, MLCC, 0402; Capacitance:1.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.3PF, 50V, MLCC, 0402; Capacitance:1.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H1R3BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H1R3BB01D
50V 1.3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H1R3BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R3BB01D
Ceramic Capacitors GJM1555C1H1R3BB01D
CAP CER 1.3PF 50V C0G/NP0 0402

CAP CER 1.3PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1853278 1853278P 800533-GJM1555C1H1R3BB01D 490-8086-1-ND 490-8086-6-ND 60-GJM1555C1H1R3BB01D 43T5229 82AH7294 GJM1555C1H1R3BB01D GJM1555C1H1R3BB01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GJM1555C1H1R3BB01D Ceramic Capacitors Ceramic Capacitors 1.3PF 50V Capacitor Capacitor, Np0, 0402, 1.3Pf; Capacitance Murata Cap, 1.3Pf, 50V, Mlcc, 0402; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details