Murata Power Solutions 1.2PF 50V Capacitor GJM1555C1H1R2WB01D

Description
CAP CER 1.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R2WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R2WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R2WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R2WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2PF 50V Capacitor
60-GJM1555C1H1R2WB01D
1.2PF 50V Capacitor 60-GJM1555C1H1R2WB01D
CAP CER 1.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R2WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R2WB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R2WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R2WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1356396-GJM1555C1H1R2WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1356396-GJM1555C1H1R2WB01D
Capacitors - Ceramic Capacitors 1356396-GJM1555C1H1R2WB01D
Win Source Part Number: 1356396-GJM1555C1H1R 2WB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0402 (1005 Metric) Base Product Number: GJM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1.2 pF Tolerance: ±0.05pF Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1356396-GJM1555C1H1R2WB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0402 (1005 Metric)
Base Product Number: GJM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1.2 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 490-11195-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11195-2-ND
Ceramic Capacitors 490-11195-2-ND
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11195-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11195-6-ND
Ceramic Capacitors 490-11195-6-ND
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11195-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11195-1-ND
Ceramic Capacitors 490-11195-1-ND
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6898
Cap, 1.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6898
CAP, 1.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1.2Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1180
Cap, 1.2Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1180
CAP, 1.2PF, 50V, C0G/NP0, 0402; Capacitance:1.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.2PF, 50V, C0G/NP0, 0402; Capacitance:1.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H1R2WB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H1R2WB01D
50V 1.2pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.2pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H1R2WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R2WB01D
Ceramic Capacitors GJM1555C1H1R2WB01D
CAP CER 1.2PF 50V C0G/NP0 0402

CAP CER 1.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H1R2WB01D 1356396-GJM1555C1H1R2WB01D 490-11195-2-ND 490-11195-6-ND 65AH6898 38AC1180 GJM1555C1H1R2WB01D GJM1555C1H1R2WB01D
Product Name 1.2PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 1.2Pf, 50V, C0G/np0, 0402; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2419-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers