Murata Power Solutions Ceramic Capacitors GJM1555C1H1R2BB01D

Description
1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8085-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8085-1-ND
Ceramic Capacitors 490-8085-1-ND
1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8085-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8085-6-ND
Ceramic Capacitors 490-8085-6-ND
1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8085-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8085-2-ND
Ceramic Capacitors 490-8085-2-ND
1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235127 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235127
MLCCs - Multilayer Ceramic Capacitors 7235127
Murata GJM1555C1H1R2BB01D

Murata GJM1555C1H1R2BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235127P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235127P
MLCCs - Multilayer Ceramic Capacitors 7235127P
Murata GJM1555C1H1R2BB01D

Murata GJM1555C1H1R2BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693983 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693983
MLCCs - Multilayer Ceramic Capacitors 1693983
Murata GJM1555C1H1R2BB01D

Murata GJM1555C1H1R2BB01D

Supplier's Site
Capacitors - Ceramic Capacitors - 1110595-GJM1555C1H1R2BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1110595-GJM1555C1H1R2BB01D
Capacitors - Ceramic Capacitors 1110595-GJM1555C1H1R2BB01D
Win Source Part Number: 1110595-GJM1555C1H1R 2BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 1.2 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GJM1555C1H1R2BB01D.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8085-6,490-8085- 2,GJM1555C1H1R2BB01D -ND,490-8085-1 Base Product Number: GJM1555C1H

Win Source Part Number: 1110595-GJM1555C1H1R2BB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Capacitance: 1.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GJM1555C1H1R2BB01D.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8085-6,490-8085-2,GJM1555C1H1R2BB01D-ND,490-8085-1
Base Product Number: GJM1555C1H

Buy Now Datasheet
Singapore, Singapore
1.2PF 50V Capacitor
60-GJM1555C1H1R2BB01D
1.2PF 50V Capacitor 60-GJM1555C1H1R2BB01D
CAP CER 1.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R2BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R2BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R2BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R2BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H1R2BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H1R2BB01D
50V 1.2pF 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.2pF 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H1R2BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R2BB01D
Ceramic Capacitors GJM1555C1H1R2BB01D
CAP CER 1.2PF 50V C0G/NP0 0402

CAP CER 1.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 1.2Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6300
Cap, 1.2Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6300
CAP, 1.2PF, 50V, MLCC, 0402; Capacitance:1.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.2PF, 50V, MLCC, 0402; Capacitance:1.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.2Pf, 50V, 0402; Capacitance Murata - 43T5228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 50V, 0402; Capacitance Murata
43T5228
Cap, 1.2Pf, 50V, 0402; Capacitance Murata 43T5228
CAP, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

CAP, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8085-1-ND 490-8085-6-ND 7235127 7235127P 1110595-GJM1555C1H1R2BB01D 60-GJM1555C1H1R2BB01D GJM1555C1H1R2BB01D GJM1555C1H1R2BB01D 70AH6300 43T5228
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 1.2PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 1.2Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 1.2Pf, 50V, 0402; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers