Murata Electronics Ceramic Capacitors GJM1555C1H1R1CB01D

Description
1.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3084-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3084-2-ND
Ceramic Capacitors 490-3084-2-ND
1.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3084-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3084-1-ND
Ceramic Capacitors 490-3084-1-ND
1.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3084-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3084-6-ND
Ceramic Capacitors 490-3084-6-ND
1.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H1R1CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R1CB01D
Ceramic Capacitors GJM1555C1H1R1CB01D
CAP CER 1.1PF 50V C0G/NP0 0402

CAP CER 1.1PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 1.1Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.1Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6299
Cap, 1.1Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6299
CAP, 1.1PF, 50V, MLCC, 0402; Capacitance:1.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.1PF, 50V, MLCC, 0402; Capacitance:1.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 13AJ0429 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
13AJ0429
Cap, 1.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 13AJ0429
CAP, 1.1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1.1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3084-2-ND 490-3084-6-ND GJM1555C1H1R1CB01D 70AH6299 13AJ0429
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1.1Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 1.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C11CF510K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details