Murata Electronics Capacitors - Ceramic Capacitors GJM1555C1H130GB01D

Description
Win Source Part Number: 1359383-GJM1555C1H13 0GB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0402 (1005 Metric) Base Product Number: GJM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 13 pF Tolerance: ±2% Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359383-GJM1555C1H13 0GB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0402 (1005 Metric) Base Product Number: GJM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 13 pF Tolerance: ±2% Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359383-GJM1555C1H130GB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359383-GJM1555C1H130GB01D
Capacitors - Ceramic Capacitors 1359383-GJM1555C1H130GB01D
Win Source Part Number: 1359383-GJM1555C1H13 0GB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0402 (1005 Metric) Base Product Number: GJM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 13 pF Tolerance: ±2% Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359383-GJM1555C1H130GB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0402 (1005 Metric)
Base Product Number: GJM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 13 pF
Tolerance: ±2%
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
13PF 50V Capacitor
60-GJM1555C1H130GB01D
13PF 50V Capacitor 60-GJM1555C1H130GB01D
CAP CER 13PF 50V C0G/NP0 0402 Product overview: GJM1555C1H130GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H130GB01 D can be used for catalog matching and distributor lookup.

CAP CER 13PF 50V C0G/NP0 0402 Product overview: GJM1555C1H130GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H130GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853373 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853373
MLCCs - Multilayer Ceramic Capacitors 1853373
Murata GJM1555C1H130GB01D

Murata GJM1555C1H130GB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853141
MLCCs - Multilayer Ceramic Capacitors 1853141
Murata GJM1555C1H130GB01D

Murata GJM1555C1H130GB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853373P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853373P
MLCCs - Multilayer Ceramic Capacitors 1853373P
Murata GJM1555C1H130GB01D

Murata GJM1555C1H130GB01D

Supplier's Site
Ceramic Capacitors - 490-8079-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8079-1-ND
Ceramic Capacitors 490-8079-1-ND
13pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8079-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8079-2-ND
Ceramic Capacitors 490-8079-2-ND
13pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8079-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8079-6-ND
Ceramic Capacitors 490-8079-6-ND
13pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H130GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H130GB01D
Ceramic Capacitors GJM1555C1H130GB01D
CAP CER 13PF 50V C0G/NP0 0402

CAP CER 13PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 13Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5918 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 13Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5918
Cap, 13Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5918
CAP, 13PF, 50V, MLCC, 0402; Capacitance:13pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 13PF, 50V, MLCC, 0402; Capacitance:13pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 13Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 13Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8202
Cap, 13Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8202
CAP, 13PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 13PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359383-GJM1555C1H130GB01D 60-GJM1555C1H130GB01D 1853373 1853373P 490-8079-1-ND 490-8079-6-ND GJM1555C1H130GB01D 66AH5918 92AH8202
Product Name Capacitors - Ceramic Capacitors 13PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 13Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 13Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.30E-5 microF 1.30E-5 microF 1.30E-5 microF 1.30E-5 microF 1.30E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details