Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GJM1555C1H120JB01D

Description
Murata GJM1555C1H120JB01D
Request a Quote Datasheet
Description
Murata GJM1555C1H120JB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7235121 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235121
MLCCs - Multilayer Ceramic Capacitors 7235121
Murata GJM1555C1H120JB01D

Murata GJM1555C1H120JB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235121P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235121P
MLCCs - Multilayer Ceramic Capacitors 7235121P
Murata GJM1555C1H120JB01D

Murata GJM1555C1H120JB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693981 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693981
MLCCs - Multilayer Ceramic Capacitors 1693981
Murata GJM1555C1H120JB01D

Murata GJM1555C1H120JB01D

Supplier's Site
Singapore, Singapore
12PF 50V Capacitor
60-GJM1555C1H120JB01D
12PF 50V Capacitor 60-GJM1555C1H120JB01D
CAP CER 12PF 50V C0G/NP0 0402 Product overview: GJM1555C1H120JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H120JB01 D can be used for catalog matching and distributor lookup.

CAP CER 12PF 50V C0G/NP0 0402 Product overview: GJM1555C1H120JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H120JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3115-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3115-6-ND
Ceramic Capacitors 490-3115-6-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3115-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3115-2-ND
Ceramic Capacitors 490-3115-2-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3115-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3115-1-ND
Ceramic Capacitors 490-3115-1-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H120JB01D - 738372-GJM1555C1H120JB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H120JB01D
738372-GJM1555C1H120JB01D
Ceramic Capacitors - GJM1555C1H120JB01D 738372-GJM1555C1H120JB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 738372-GJM1555C1H120 JB01D Packaging: Reel Mounting Style: SMT, MLCC Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 12pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 738372-GJM1555C1H120JB01D
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 12pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6305
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6305
CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 50V, 5%, 0402; Capacitance Murata - 43T5232 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, 5%, 0402; Capacitance Murata
43T5232
Cap, 12Pf, 50V, 5%, 0402; Capacitance Murata 43T5232
CAP, 12PF, 50V, 5%, 0402; Capacitance:12pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

CAP, 12PF, 50V, 5%, 0402; Capacitance:12pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H120JB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H120JB01D
50V 12pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 12pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H120JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H120JB01D
Ceramic Capacitors GJM1555C1H120JB01D
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7235121 7235121P 60-GJM1555C1H120JB01D 490-3115-6-ND 490-3115-2-ND 738372-GJM1555C1H120JB01D 70AH6305 43T5232 GJM1555C1H120JB01D GJM1555C1H120JB01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 12PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM1555C1H120JB01D Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 12Pf, 50V, 5%, 0402; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details