Murata Electronics Capacitors - Ceramic Capacitors GJM1555C1H110GB01D

Description
Win Source Part Number: 1014892-GJM1555C1H11 0GB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 11 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6072-2,490-6072- 1,GJM1555C1H110GB01D -ND,490-6072-6 Base Product Number: GJM1555C1H
Request a Quote
Description
Win Source Part Number: 1014892-GJM1555C1H11 0GB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 11 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6072-2,490-6072- 1,GJM1555C1H110GB01D -ND,490-6072-6 Base Product Number: GJM1555C1H
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H110GB01 is a multilayer ceramic capacitor (MLCC) with a capacitance of 11 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±2% and is characterized by a C0G (NP0) dielectric, which provides stable performance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, measuring 1.0 mm x 0.5 mm x 0.5 mm, and has a typical mass of 1.6 mg per piece. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is part of the GJM series, known for its high quality and performance in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H110GB01 is a multilayer ceramic capacitor (MLCC) with a capacitance of 11 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±2% and is characterized by a C0G (NP0) dielectric, which provides stable performance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, measuring 1.0 mm x 0.5 mm x 0.5 mm, and has a typical mass of 1.6 mg per piece. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is part of the GJM series, known for its high quality and performance in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1014892-GJM1555C1H110GB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1014892-GJM1555C1H110GB01D
Capacitors - Ceramic Capacitors 1014892-GJM1555C1H110GB01D
Win Source Part Number: 1014892-GJM1555C1H11 0GB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 11 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6072-2,490-6072- 1,GJM1555C1H110GB01D -ND,490-6072-6 Base Product Number: GJM1555C1H

Win Source Part Number: 1014892-GJM1555C1H110GB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Capacitance: 11 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-6072-2,490-6072-1,GJM1555C1H110GB01D-ND,490-6072-6
Base Product Number: GJM1555C1H

Buy Now Datasheet
Ceramic Capacitors - 490-6072-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6072-6-ND
Ceramic Capacitors 490-6072-6-ND
11pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

11pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6072-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6072-1-ND
Ceramic Capacitors 490-6072-1-ND
11pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

11pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6072-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6072-2-ND
Ceramic Capacitors 490-6072-2-ND
11pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

11pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
11PF 50V Capacitor
60-GJM1555C1H110GB01D
11PF 50V Capacitor 60-GJM1555C1H110GB01D
CAP CER 11PF 50V C0G/NP0 0402 Product overview: GJM1555C1H110GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H110GB01 D can be used for catalog matching and distributor lookup.

CAP CER 11PF 50V C0G/NP0 0402 Product overview: GJM1555C1H110GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H110GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 11Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 11Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5915
Cap, 11Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5915
CAP, 11PF, 50V, MLCC, 0402; Capacitance:11pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 11PF, 50V, MLCC, 0402; Capacitance:11pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 11Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 11Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8199
Cap, 11Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8199
CAP, 11PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 11PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1014892-GJM1555C1H110GB01D 490-6072-6-ND 490-6072-1-ND 60-GJM1555C1H110GB01D 66AH5915 92AH8199
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 11PF 50V Capacitor Cap, 11Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 11Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.10E-5 microF 1.10E-5 microF 1.10E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers