Murata Electronics Ceramic Capacitors - GJM0336C1E8R2DB01D GJM0336C1E8R2DB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872758-GJM0336C1E8R2 DB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 8.2 pF ±0.5pF 25V Ceramic Capacitor C0H 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Family Name: GJM0336C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM0336C1E8R2DB01D-N D, 490-17795-6, 490-17795-2, 490-17795-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872758-GJM0336C1E8R2 DB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 8.2 pF ±0.5pF 25V Ceramic Capacitor C0H 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Family Name: GJM0336C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM0336C1E8R2DB01D-N D, 490-17795-6, 490-17795-2, 490-17795-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0336C1E8R2DB01D - 872758-GJM0336C1E8R2DB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0336C1E8R2DB01D
872758-GJM0336C1E8R2DB01D
Ceramic Capacitors - GJM0336C1E8R2DB01D 872758-GJM0336C1E8R2DB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872758-GJM0336C1E8R2 DB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 8.2 pF ±0.5pF 25V Ceramic Capacitor C0H 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Family Name: GJM0336C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM0336C1E8R2DB01D-N D, 490-17795-6, 490-17795-2, 490-17795-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872758-GJM0336C1E8R2DB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 8.2 pF ±0.5pF 25V Ceramic Capacitor C0H 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Family Name: GJM0336C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GJM0336C1E8R2DB01D-ND, 490-17795-6, 490-17795-2, 490-17795-1

Buy Now Datasheet
Singapore, Singapore
8.2PF 25V Capacitor
60-GJM0336C1E8R2DB01D
8.2PF 25V Capacitor 60-GJM0336C1E8R2DB01D
CAP CER 8.2PF 25V C0H 0201 Product overview: GJM0336C1E8R2DB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E8R2DB01 D can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 25V C0H 0201 Product overview: GJM0336C1E8R2DB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E8R2DB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0336C1E8R2DB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0336C1E8R2DB01D
Ceramic Capacitors GJM0336C1E8R2DB01D
CAP CER 8.2PF 25V C0H 0201

CAP CER 8.2PF 25V C0H 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 872758-GJM0336C1E8R2DB01D 60-GJM0336C1E8R2DB01D GJM0336C1E8R2DB01D
Product Name Ceramic Capacitors - GJM0336C1E8R2DB01D 8.2PF 25V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details