Murata Electronics 18PF 25V Capacitor GJM0336C1E180JB01D

Description
CAP CER 18PF 25V C0H 0201 Product overview: GJM0336C1E180JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E180JB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 18PF 25V C0H 0201 Product overview: GJM0336C1E180JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E180JB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18PF 25V Capacitor
60-GJM0336C1E180JB01D
18PF 25V Capacitor 60-GJM0336C1E180JB01D
CAP CER 18PF 25V C0H 0201 Product overview: GJM0336C1E180JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E180JB01 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 25V C0H 0201 Product overview: GJM0336C1E180JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E180JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0336C1E180JB01D - 872757-GJM0336C1E180JB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0336C1E180JB01D
872757-GJM0336C1E180JB01D
Ceramic Capacitors - GJM0336C1E180JB01D 872757-GJM0336C1E180JB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872757-GJM0336C1E180 JB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 18 pF ±5% 25V Ceramic Capacitor C0H 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Family Name: GJM0336C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11188-1, 490-11188-2, 490-11188-6, GJM0336C1E180JB01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 872757-GJM0336C1E180JB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 18 pF ±5% 25V Ceramic Capacitor C0H 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Family Name: GJM0336C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11188-1, 490-11188-2, 490-11188-6, GJM0336C1E180JB01D-ND

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 18pF 25Volts C0H 5% - 535-GJM0336C1E180JB01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 18pF 25Volts C0H 5%
535-GJM0336C1E180JB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 18pF 25Volts C0H 5% 535-GJM0336C1E180JB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 18pF 25Volts C0H 5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 18pF 25Volts C0H 5%

Supplier's Site
Ceramic Capacitors - GJM0336C1E180JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0336C1E180JB01D
Ceramic Capacitors GJM0336C1E180JB01D
CAP CER 18PF 25V C0H 0201

CAP CER 18PF 25V C0H 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0336C1E180JB01D 872757-GJM0336C1E180JB01D 535-GJM0336C1E180JB01D GJM0336C1E180JB01D
Product Name 18PF 25V Capacitor Ceramic Capacitors - GJM0336C1E180JB01D Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 18pF 25Volts C0H 5% Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers