Murata Electronics Ceramic Capacitors GJM0336C1E150JB01D

Description
15pF ±5% 25V Ceramic Capacitor C0H 0201 (0603 Metric)
Request a Quote Datasheet
Description
15pF ±5% 25V Ceramic Capacitor C0H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17794-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17794-1-ND
Ceramic Capacitors 490-17794-1-ND
15pF ±5% 25V Ceramic Capacitor C0H 0201 (0603 Metric)

15pF ±5% 25V Ceramic Capacitor C0H 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
15PF 25V Capacitor
60-GJM0336C1E150JB01D
15PF 25V Capacitor 60-GJM0336C1E150JB01D
CAP CER 15PF 25V C0H 0201 Product overview: GJM0336C1E150JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E150JB01 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 25V C0H 0201 Product overview: GJM0336C1E150JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E150JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0336C1E150JB01D - 872756-GJM0336C1E150JB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0336C1E150JB01D
872756-GJM0336C1E150JB01D
Ceramic Capacitors - GJM0336C1E150JB01D 872756-GJM0336C1E150JB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872756-GJM0336C1E150 JB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 25V Ceramic Capacitor C0H 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Family Name: GJM0336C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-17794-6, GJM0336C1E150JB01D-N D, 490-17794-2, 490-17794-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872756-GJM0336C1E150JB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 15 pF ±5% 25V Ceramic Capacitor C0H 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Family Name: GJM0336C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-17794-6, GJM0336C1E150JB01D-ND, 490-17794-2, 490-17794-1

Buy Now Datasheet
Ceramic Capacitors - GJM0336C1E150JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0336C1E150JB01D
Ceramic Capacitors GJM0336C1E150JB01D
CAP CER 15PF 25V C0H 0201

CAP CER 15PF 25V C0H 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17794-1-ND 60-GJM0336C1E150JB01D 872756-GJM0336C1E150JB01D GJM0336C1E150JB01D
Product Name Ceramic Capacitors 15PF 25V Capacitor Ceramic Capacitors - GJM0336C1E150JB01D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details