Murata Electronics Capacitors - Ceramic Capacitors GJM0336C1E100JB01D

Description
Win Source Part Number: 1002804-GJM0336C1E10 0JB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0H Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11187-2,490-1118 7-1,490-11187-6,GJM0 336C1E100JB01D-ND Base Product Number: GJM0336C1E
Request a Quote Datasheet
Description
Win Source Part Number: 1002804-GJM0336C1E10 0JB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0H Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11187-2,490-1118 7-1,490-11187-6,GJM0 336C1E100JB01D-ND Base Product Number: GJM0336C1E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1002804-GJM0336C1E100JB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1002804-GJM0336C1E100JB01D
Capacitors - Ceramic Capacitors 1002804-GJM0336C1E100JB01D
Win Source Part Number: 1002804-GJM0336C1E10 0JB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0H Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11187-2,490-1118 7-1,490-11187-6,GJM0 336C1E100JB01D-ND Base Product Number: GJM0336C1E

Win Source Part Number: 1002804-GJM0336C1E100JB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0H
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11187-2,490-11187-1,490-11187-6,GJM0336C1E100JB01D-ND
Base Product Number: GJM0336C1E

Buy Now Datasheet
Singapore, Singapore
10PF 25V Capacitor
60-GJM0336C1E100JB01D
10PF 25V Capacitor 60-GJM0336C1E100JB01D
CAP CER 10PF 25V C0H 0201 Product overview: GJM0336C1E100JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E100JB01 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 25V C0H 0201 Product overview: GJM0336C1E100JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0336C1E100JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0336C1E100JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0336C1E100JB01D
Ceramic Capacitors GJM0336C1E100JB01D
CAP CER 10PF 25V C0H 0201

CAP CER 10PF 25V C0H 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1002804-GJM0336C1E100JB01D 60-GJM0336C1E100JB01D GJM0336C1E100JB01D
Product Name Capacitors - Ceramic Capacitors 10PF 25V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details