Murata Electronics Ceramic Capacitors GJM0335G2AR30WB01D

Description
0.3pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335G2AR30WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.3pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

0.3pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335G2AR30WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.3PF 100V X8G 0201

CAP CER 0.3PF 100V X8G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335G2AR30WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.3PF 100V X8G 0201

CAP CER 0.3PF 100V X8G 0201

Buy Now Datasheet
Singapore, Singapore
0.3PF 100V Capacitor
60-GJM0335G2AR30WB01D
0.3PF 100V Capacitor 60-GJM0335G2AR30WB01D
CAP CER 0.3PF 100V X8G 0201 Product overview: GJM0335G2AR30WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335G2AR30WB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.3PF 100V X8G 0201 Product overview: GJM0335G2AR30WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335G2AR30WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJM0335G2AR30WB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335G2AR30WB01D
Capacitors - Ceramic Capacitors GJM0335G2AR30WB01D
CAP CER 0.3PF 100V X8G 0201

CAP CER 0.3PF 100V X8G 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335G2AR30WB01DTR-ND 490-GJM0335G2AR30WB01DDKR-ND 60-GJM0335G2AR30WB01D GJM0335G2AR30WB01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.3PF 100V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details