Murata Electronics Ceramic Capacitors GJM0335G2A2R7WB01D

Description
2.7pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335G2A2R7WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
2.7pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

2.7pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335G2A2R7WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.7PF 100V X8G 0201

CAP CER 2.7PF 100V X8G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335G2A2R7WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.7PF 100V X8G 0201

CAP CER 2.7PF 100V X8G 0201

Buy Now Datasheet
Ceramic Capacitors - GJM0335G2A2R7WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335G2A2R7WB01D
Ceramic Capacitors GJM0335G2A2R7WB01D
CAP CER 2.7PF 100VDC 0201 C0G 0.

CAP CER 2.7PF 100VDC 0201 C0G 0.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJM0335G2A2R7WB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335G2A2R7WB01D
Capacitors - Ceramic Capacitors GJM0335G2A2R7WB01D
CAP CER 2.7PF 100V X8G 0201

CAP CER 2.7PF 100V X8G 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335G2A2R7WB01DTR-ND 490-GJM0335G2A2R7WB01DDKR-ND GJM0335G2A2R7WB01D GJM0335G2A2R7WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908646P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details