Murata Electronics Ceramic Capacitors GJM0335C2AR20WB01D

Description
0.2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C2AR20WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C2AR20WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.2PF 100V C0G/NP0 0201

CAP CER 0.2PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C2AR20WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.2PF 100V C0G/NP0 0201

CAP CER 0.2PF 100V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM0335C2AR20WB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335C2AR20WB01D
Capacitors - Ceramic Capacitors GJM0335C2AR20WB01D
CAP CER 0.2PF 100V C0G/NP0 0201

CAP CER 0.2PF 100V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM0335C2AR20WB01DTR-ND 490-GJM0335C2AR20WB01DDKR-ND GJM0335C2AR20WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details