Murata Electronics Ceramic Capacitors GJM0335C2A1R8BB01D

Description
1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C2A1R8BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C2A1R8BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.8PF 100V C0G/NP0 0201

CAP CER 1.8PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C2A1R8BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.8PF 100V C0G/NP0 0201

CAP CER 1.8PF 100V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM0335C2A1R8BB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335C2A1R8BB01D
Capacitors - Ceramic Capacitors GJM0335C2A1R8BB01D
CAP CER 1.8PF 100V C0G/NP0 0201

CAP CER 1.8PF 100V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM0335C2A1R8BB01DTR-ND 490-GJM0335C2A1R8BB01DDKR-ND GJM0335C2A1R8BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details