Murata Electronics Ceramic Capacitors GJM0335C2A1R5BB01D

Description
1.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C2A1R5BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C2A1R5BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 100V C0G/NP0 0201

CAP CER 1.5PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C2A1R5BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 100V C0G/NP0 0201

CAP CER 1.5PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GJM0335C2A1R5BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C2A1R5BB01D
Ceramic Capacitors GJM0335C2A1R5BB01D
CAP CER 9.5PF 50VDC 0201 C0G 0.0

CAP CER 9.5PF 50VDC 0201 C0G 0.0

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJM0335C2A1R5BB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335C2A1R5BB01D
Capacitors - Ceramic Capacitors GJM0335C2A1R5BB01D
CAP CER 1.5PF 100V C0G/NP0 0201

CAP CER 1.5PF 100V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335C2A1R5BB01DTR-ND 490-GJM0335C2A1R5BB01DDKR-ND GJM0335C2A1R5BB01D GJM0335C2A1R5BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details