0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP, 0.8PF, 50V, MLCC, 0201; Capacitance:0.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes
50V 0.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.8PF 50V C0G/NP0 0201
| DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-17147-2-ND | 490-17147-6-ND | 97AH9581 | GJM0335C1HR80WB01D | GJM0335C1HR80WB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.8Pf, 50V, Mlcc, 0201; Capacitance Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |