Murata Electronics Ceramic Capacitors GJM0335C1H6R5CB01D

Description
6.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17206-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17206-1-ND
Ceramic Capacitors 490-17206-1-ND
6.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17206-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17206-2-ND
Ceramic Capacitors 490-17206-2-ND
6.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17206-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17206-6-ND
Ceramic Capacitors 490-17206-6-ND
6.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1H6R5CB01D
CAP CER 6.5PF 50V C0G/NP0 0201

CAP CER 6.5PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C1H6R5CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1H6R5CB01D
Ceramic Capacitors GJM0335C1H6R5CB01D
CAP CER 6.5PF 50V C0G/NP0 0201

CAP CER 6.5PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17206-1-ND 490-17206-6-ND GJM0335C1H6R5CB01D GJM0335C1H6R5CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details