Murata Electronics Ceramic Capacitors GJM0335C1H6R2CB01D

Description
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17203-1-ND
Ceramic Capacitors 490-17203-1-ND
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17203-6-ND
Ceramic Capacitors 490-17203-6-ND
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17203-2-ND
Ceramic Capacitors 490-17203-2-ND
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1H6R2CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1H6R2CB01D
Ceramic Capacitors GJM0335C1H6R2CB01D
CAP CER 6.2PF 50V C0G/NP0 0201

CAP CER 6.2PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJM0335C1H6R2CB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335C1H6R2CB01D
Capacitors - Ceramic Capacitors GJM0335C1H6R2CB01D
CAP CER 6.2PF 50V C0G/NP0 0201

CAP CER 6.2PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17203-1-ND 490-17203-6-ND GJM0335C1H6R2CB01D GJM0335C1H6R2CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details