Murata Electronics Ceramic Capacitors GJM0335C1H6R2BB01J

Description
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1H6R2BB01JTR-ND - DigiKey
Thief River Falls, MN, United States
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1H6R2BB01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.2PF 50V C0G/NP0 0201

CAP CER 6.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1H6R2BB01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.2PF 50V C0G/NP0 0201

CAP CER 6.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM0335C1H6R2BB01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335C1H6R2BB01J
Capacitors - Ceramic Capacitors GJM0335C1H6R2BB01J
CAP CER 6.2PF 50V C0G/NP0 0201

CAP CER 6.2PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1H6R2BB01JTR-ND 490-GJM0335C1H6R2BB01JDKR-ND GJM0335C1H6R2BB01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details