Murata Electronics Ceramic Capacitors GJM0335C1H5R6BB01D

Description
5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1H5R6BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1H5R6BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.6PF 50V C0G/NP0 0201

CAP CER 5.6PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1H5R6BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.6PF 50V C0G/NP0 0201

CAP CER 5.6PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1H5R6BB01D
CAP CER 5.6PF 50V C0G/NP0 0201

CAP CER 5.6PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C1H5R6BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1H5R6BB01D
Ceramic Capacitors GJM0335C1H5R6BB01D
CAP CER 5.6PF 50V C0G/NP0 0201

CAP CER 5.6PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1H5R6BB01DTR-ND 490-GJM0335C1H5R6BB01DDKR-ND GJM0335C1H5R6BB01D GJM0335C1H5R6BB01D 535-GJM0335C1H5R6BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors CAP
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers