5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 5.1PF 50V C0G/NP0 0201
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-17192-1-ND | 490-17192-6-ND | GJM0335C1H5R1CB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts | 50 volts |