Murata Electronics Ceramic Capacitors - GJM0335C1H3R6BB01D GJM0335C1H3R6BB01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 801415-GJM0335C1H3R6 BB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 3.6pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 801415-GJM0335C1H3R6 BB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 3.6pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1H3R6BB01D - 801415-GJM0335C1H3R6BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1H3R6BB01D
801415-GJM0335C1H3R6BB01D
Ceramic Capacitors - GJM0335C1H3R6BB01D 801415-GJM0335C1H3R6BB01D
Manufacturer: Murata Electronics Win Source Part Number: 801415-GJM0335C1H3R6 BB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 3.6pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801415-GJM0335C1H3R6BB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 3.6pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
3.6PF 50V Capacitor
60-GJM0335C1H3R6BB01D
3.6PF 50V Capacitor 60-GJM0335C1H3R6BB01D
CAP CER 3.6PF 50V C0G/NP0 0201 Product overview: GJM0335C1H3R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1H3R6BB01 D can be used for catalog matching and distributor lookup.

CAP CER 3.6PF 50V C0G/NP0 0201 Product overview: GJM0335C1H3R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1H3R6BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-17177-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17177-1-ND
Ceramic Capacitors 490-17177-1-ND
3.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17177-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17177-2-ND
Ceramic Capacitors 490-17177-2-ND
3.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17177-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17177-6-ND
Ceramic Capacitors 490-17177-6-ND
3.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1H3R6BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1H3R6BB01D
Ceramic Capacitors GJM0335C1H3R6BB01D
CAP CER 3.6PF 50V C0G/NP0 0201

CAP CER 3.6PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 801415-GJM0335C1H3R6BB01D 60-GJM0335C1H3R6BB01D 490-17177-1-ND 490-17177-6-ND GJM0335C1H3R6BB01D
Product Name Ceramic Capacitors - GJM0335C1H3R6BB01D 3.6PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.60E-6 microF 3.60E-6 microF 3.60E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel Digi-Reel®
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details