2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP, 2.2PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES
CAP, 2.2PF, 50V, MLCC, 0201; Capacitance:2.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes
CAP CER 2.2PF 50V C0G/NP0 0201
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-17163-2-ND | 490-17163-6-ND | 64AJ4301 | 22AJ2163 | GJM0335C1H2R2BB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 2.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata | Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |