Murata Electronics Ceramic Capacitors GJM0335C1H1R6BB01D

Description
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17157-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17157-1-ND
Ceramic Capacitors 490-17157-1-ND
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17157-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17157-6-ND
Ceramic Capacitors 490-17157-6-ND
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17157-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17157-2-ND
Ceramic Capacitors 490-17157-2-ND
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329503-GJM0335C1H1R6BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329503-GJM0335C1H1R6BB01D
Capacitors - Ceramic Capacitors 1329503-GJM0335C1H1R6BB01D
Manufacturer: Murata Electronics Win Source Part Number: 1329503-GJM0335C1H1R 6BB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 1.6 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-17157-1,GJM0335C 1H1R6BB01E,490-17157 -6,GJM0335C1H1R6BB01 D-ND,490-17157-2 Base Product Number: GJM0335C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329503-GJM0335C1H1R6BB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 1.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-17157-1,GJM0335C1H1R6BB01E,490-17157-6,GJM0335C1H1R6BB01D-ND,490-17157-2
Base Product Number: GJM0335C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1.6PF 50V Capacitor
60-GJM0335C1H1R6BB01D
1.6PF 50V Capacitor 60-GJM0335C1H1R6BB01D
CAP CER 1.6PF 50V C0G/NP0 0201 Product overview: GJM0335C1H1R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1H1R6BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.6PF 50V C0G/NP0 0201 Product overview: GJM0335C1H1R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1H1R6BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1H1R6BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1H1R6BB01D
Ceramic Capacitors GJM0335C1H1R6BB01D
CAP CER 1.6PF 50V C0G/NP0 0201

CAP CER 1.6PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17157-1-ND 490-17157-6-ND 1329503-GJM0335C1H1R6BB01D 60-GJM0335C1H1R6BB01D GJM0335C1H1R6BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1.6PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C103K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details