Murata Electronics 1.5PF 50V Capacitor GJM0335C1H1R5BB01D

Description
CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GJM0335C1H1R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1H1R5BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GJM0335C1H1R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1H1R5BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5PF 50V Capacitor
60-GJM0335C1H1R5BB01D
1.5PF 50V Capacitor 60-GJM0335C1H1R5BB01D
CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GJM0335C1H1R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1H1R5BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GJM0335C1H1R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1H1R5BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-17156-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17156-6-ND
Ceramic Capacitors 490-17156-6-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17156-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17156-1-ND
Ceramic Capacitors 490-17156-1-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17156-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17156-2-ND
Ceramic Capacitors 490-17156-2-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359016-GJM0335C1H1R5BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359016-GJM0335C1H1R5BB01D
Capacitors - Ceramic Capacitors 1359016-GJM0335C1H1R5BB01D
Win Source Part Number: 1359016-GJM0335C1H1R 5BB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1.5 pF Tolerance: ±0.1pF Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359016-GJM0335C1H1R5BB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0201 (0603 Metric)
Base Product Number: GJM0335C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1.5 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
64AJ4300
Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 64AJ4300
CAP, 1.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GJM0335C1H1R5BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1H1R5BB01D
Ceramic Capacitors GJM0335C1H1R5BB01D
CAP CER 1.5PF 50V C0G/NP0 0201

CAP CER 1.5PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1H1R5BB01D 490-17156-6-ND 490-17156-1-ND 1359016-GJM0335C1H1R5BB01D 64AJ4300 GJM0335C1H1R5BB01D
Product Name 1.5PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details