Murata Electronics Ceramic Capacitors GJM0335C1ER90BB01D

Description
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11185-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11185-1-ND
Ceramic Capacitors 490-11185-1-ND
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11185-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11185-6-ND
Ceramic Capacitors 490-11185-6-ND
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11185-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11185-2-ND
Ceramic Capacitors 490-11185-2-ND
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 963324-GJM0335C1ER90BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
963324-GJM0335C1ER90BB01D
Capacitors - Ceramic Capacitors 963324-GJM0335C1ER90BB01D
Win Source Part Number: 963324-GJM0335C1ER90 BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 0.9 pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM0335C1ER90BA01D; CL03C0R9BA3GNNC; CBR02C908C3GAC; CBR02C908B3GAC; C0603C0G1E0R9B030BF; GRM0335C2AR90BA01D; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11185-2,490-1118 5-1,490-11185-6,GJM0 335C1ER90BB01D-ND Base Product Number: GJM0335C1E

Win Source Part Number: 963324-GJM0335C1ER90BB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 0.9 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM0335C1ER90BA01D; CL03C0R9BA3GNNC; CBR02C908C3GAC; CBR02C908B3GAC; C0603C0G1E0R9B030BF; GRM0335C2AR90BA01D;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11185-2,490-11185-1,490-11185-6,GJM0335C1ER90BB01D-ND
Base Product Number: GJM0335C1E

Buy Now Datasheet
Singapore, Singapore
0.9PF 25V Capacitor
60-GJM0335C1ER90BB01D
0.9PF 25V Capacitor 60-GJM0335C1ER90BB01D
CAP CER 0.9PF 25V C0G/NP0 0201 Product overview: GJM0335C1ER90BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1ER90BB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.9PF 25V C0G/NP0 0201 Product overview: GJM0335C1ER90BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1ER90BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.9Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.9Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
64AJ4297
Cap, 0.9Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 64AJ4297
CAP, 0.9PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.9PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11185-1-ND 490-11185-6-ND 963324-GJM0335C1ER90BB01D 60-GJM0335C1ER90BB01D 64AJ4297
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.9PF 25V Capacitor Cap, 0.9Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers