Murata Electronics MLCCs - Multilayer Ceramic Capacitors GJM0335C1ER80BB01D

Description
Murata GJM0335C1ER80BB01D
Request a Quote Datasheet
Description
Murata GJM0335C1ER80BB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1853275P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853275P
MLCCs - Multilayer Ceramic Capacitors 1853275P
Murata GJM0335C1ER80BB01D

Murata GJM0335C1ER80BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853275 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853275
MLCCs - Multilayer Ceramic Capacitors 1853275
Murata GJM0335C1ER80BB01D

Murata GJM0335C1ER80BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853137 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853137
MLCCs - Multilayer Ceramic Capacitors 1853137
Murata GJM0335C1ER80BB01D

Murata GJM0335C1ER80BB01D

Supplier's Site
Ceramic Capacitors - 490-6071-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6071-2-ND
Ceramic Capacitors 490-6071-2-ND
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6071-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6071-1-ND
Ceramic Capacitors 490-6071-1-ND
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6071-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6071-6-ND
Ceramic Capacitors 490-6071-6-ND
0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.8PF 25V Capacitor
60-GJM0335C1ER80BB01D
0.8PF 25V Capacitor 60-GJM0335C1ER80BB01D
CAP CER 0.8PF 25V C0G/NP0 0201 Product overview: GJM0335C1ER80BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1ER80BB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.8PF 25V C0G/NP0 0201 Product overview: GJM0335C1ER80BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1ER80BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1ER80BB01D - 801365-GJM0335C1ER80BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1ER80BB01D
801365-GJM0335C1ER80BB01D
Ceramic Capacitors - GJM0335C1ER80BB01D 801365-GJM0335C1ER80BB01D
Manufacturer: Murata Electronics Win Source Part Number: 801365-GJM0335C1ER80 BB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 0.8pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801365-GJM0335C1ER80BB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 0.8pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Cap, 0.8Pf, 25V, Mlcc, 0201; Capacitance Murata - 70AH6285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 25V, Mlcc, 0201; Capacitance Murata
70AH6285
Cap, 0.8Pf, 25V, Mlcc, 0201; Capacitance Murata 70AH6285
CAP, 0.8PF, 25V, MLCC, 0201; Capacitance:0.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.8PF, 25V, MLCC, 0201; Capacitance:0.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0412
Cap, 0.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0412
CAP, 0.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1ER80BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1ER80BB01D
Ceramic Capacitors GJM0335C1ER80BB01D
CAP CER 0.8PF 25V C0G/NP0 0201

CAP CER 0.8PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1853275P 1853275 490-6071-2-ND 490-6071-6-ND 60-GJM0335C1ER80BB01D 801365-GJM0335C1ER80BB01D 70AH6285 13AJ0412 GJM0335C1ER80BB01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.8PF 25V Capacitor Ceramic Capacitors - GJM0335C1ER80BB01D Cap, 0.8Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 0.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-7 microF 8.00E-7 microF 8.00E-7 microF 8.00E-7 microF 8.00E-7 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details