Murata Electronics 0.2PF 25V Capacitor GJM0335C1ER20WB01D

Description
CAP CER 0.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1ER20WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1ER20WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1ER20WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1ER20WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2PF 25V Capacitor
60-GJM0335C1ER20WB01D
0.2PF 25V Capacitor 60-GJM0335C1ER20WB01D
CAP CER 0.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1ER20WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1ER20WB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1ER20WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1ER20WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1ER20WB01D - 801514-GJM0335C1ER20WB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1ER20WB01D
801514-GJM0335C1ER20WB01D
Ceramic Capacitors - GJM0335C1ER20WB01D 801514-GJM0335C1ER20WB01D
Manufacturer: Murata Electronics Win Source Part Number: 801514-GJM0335C1ER20 WB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 0.2pF Tolerance: ±0.05pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801514-GJM0335C1ER20WB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 0.2pF
Tolerance: ±0.05pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-11963-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11963-2-ND
Ceramic Capacitors 490-11963-2-ND
0.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11963-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11963-1-ND
Ceramic Capacitors 490-11963-1-ND
0.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11963-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11963-6-ND
Ceramic Capacitors 490-11963-6-ND
0.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.2Pf, 25V, Mlcc, 0201; Capacitance Murata - 70AH6280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.2Pf, 25V, Mlcc, 0201; Capacitance Murata
70AH6280
Cap, 0.2Pf, 25V, Mlcc, 0201; Capacitance Murata 70AH6280
CAP, 0.2PF, 25V, MLCC, 0201; Capacitance:0.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.2PF, 25V, MLCC, 0201; Capacitance:0.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0407 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0407
Cap, 0.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0407
CAP, 0.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1ER20WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1ER20WB01D
Ceramic Capacitors GJM0335C1ER20WB01D
CAP CER 0.2PF 25V C0G/NP0 0201

CAP CER 0.2PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1ER20WB01D 801514-GJM0335C1ER20WB01D 490-11963-2-ND 490-11963-6-ND 70AH6280 13AJ0407 GJM0335C1ER20WB01D
Product Name 0.2PF 25V Capacitor Ceramic Capacitors - GJM0335C1ER20WB01D Ceramic Capacitors Ceramic Capacitors Cap, 0.2Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 0.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-7 microF 2.00E-7 microF 2.00E-7 microF 2.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers