Murata Electronics Ceramic Capacitors GJM0335C1E9R1DB01D

Description
9.1pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E9R1DB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM0335C1E9R1DB01D-ND
Ceramic Capacitors GJM0335C1E9R1DB01D-ND
9.1pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E9R1DB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E9R1DB01D
Ceramic Capacitors GJM0335C1E9R1DB01D
CAP CER 9.1PF 25V C0G/NP0 0201

CAP CER 9.1PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E9R1DB01D
CAP CER 9.1PF 25V C0G/NP0 0201

CAP CER 9.1PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GJM0335C1E9R1DB01D-ND GJM0335C1E9R1DB01D GJM0335C1E9R1DB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details