Murata Electronics Ceramic Capacitors GJM0335C1E8R2CB01D

Description
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14540-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14540-1-ND
Ceramic Capacitors 490-14540-1-ND
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14540-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14540-2-ND
Ceramic Capacitors 490-14540-2-ND
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14540-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14540-6-ND
Ceramic Capacitors 490-14540-6-ND
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata - 97AH9580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata
97AH9580
Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata 97AH9580
CAP, 8.2PF, 25V, MLCC, 0201; Capacitance:8.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 8.2PF, 25V, MLCC, 0201; Capacitance:8.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0427
Cap, 8.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0427
CAP, 8.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 8.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E8R2CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E8R2CB01D
Ceramic Capacitors GJM0335C1E8R2CB01D
CAP CER 8.2PF 25V C0G/NP0 0201

CAP CER 8.2PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14540-1-ND 490-14540-6-ND 97AH9580 13AJ0427 GJM0335C1E8R2CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 8.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers