Murata Electronics Ceramic Capacitors GJM0335C1E8R2BB01D

Description
CAP CER 8.2PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 8.2PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E8R2BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.2PF 25V C0G/NP0 0201

CAP CER 8.2PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E8R2BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E8R2BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.2PF 25V C0G/NP0 0201

CAP CER 8.2PF 25V C0G/NP0 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GJM0335C1E8R2BB01DCT-ND 490-GJM0335C1E8R2BB01DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details