Murata Electronics Ceramic Capacitors GJM0335C1E6R8CB01D

Description
6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3076-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3076-6-ND
Ceramic Capacitors 490-3076-6-ND
6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3076-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3076-2-ND
Ceramic Capacitors 490-3076-2-ND
6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3076-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3076-1-ND
Ceramic Capacitors 490-3076-1-ND
6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 6.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 36AJ9374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
36AJ9374
Cap, 6.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 36AJ9374
CAP, 6.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 6.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-3076-6-ND 490-3076-2-ND 36AJ9374
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details