Murata Electronics Ceramic Capacitors - GJM0335C1E6R7WB01D GJM0335C1E6R7WB01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 801367-GJM0335C1E6R7 WB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 6.7pF Tolerance: ±0.05pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 801367-GJM0335C1E6R7 WB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 6.7pF Tolerance: ±0.05pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E6R7WB01D - 801367-GJM0335C1E6R7WB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E6R7WB01D
801367-GJM0335C1E6R7WB01D
Ceramic Capacitors - GJM0335C1E6R7WB01D 801367-GJM0335C1E6R7WB01D
Manufacturer: Murata Electronics Win Source Part Number: 801367-GJM0335C1E6R7 WB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 6.7pF Tolerance: ±0.05pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801367-GJM0335C1E6R7WB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 6.7pF
Tolerance: ±0.05pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
6.7PF 25V Capacitor
60-GJM0335C1E6R7WB01D
6.7PF 25V Capacitor 60-GJM0335C1E6R7WB01D
CAP CER 6.7PF 25V NP0 0201 Product overview: GJM0335C1E6R7WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E6R7WB01 D can be used for catalog matching and distributor lookup.

CAP CER 6.7PF 25V NP0 0201 Product overview: GJM0335C1E6R7WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E6R7WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E6R7WB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM0335C1E6R7WB01D-ND
Ceramic Capacitors GJM0335C1E6R7WB01D-ND
6.7pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.7pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E6R7WB01D
CAP CER 6.7PF 25V NP0 0201

CAP CER 6.7PF 25V NP0 0201

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 801367-GJM0335C1E6R7WB01D 60-GJM0335C1E6R7WB01D GJM0335C1E6R7WB01D-ND GJM0335C1E6R7WB01D
Product Name Ceramic Capacitors - GJM0335C1E6R7WB01D 6.7PF 25V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.70E-6 microF 6.70E-6 microF 6.70E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details