Murata Electronics Capacitors - Ceramic Capacitors GJM0335C1E6R2BB01D

Description
Win Source Part Number: 1359063-GJM0335C1E6R 2BB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 6.2 pF Tolerance: ±0.1pF Voltage - Rated: 25V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359063-GJM0335C1E6R 2BB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 6.2 pF Tolerance: ±0.1pF Voltage - Rated: 25V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359063-GJM0335C1E6R2BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359063-GJM0335C1E6R2BB01D
Capacitors - Ceramic Capacitors 1359063-GJM0335C1E6R2BB01D
Win Source Part Number: 1359063-GJM0335C1E6R 2BB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 6.2 pF Tolerance: ±0.1pF Voltage - Rated: 25V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359063-GJM0335C1E6R2BB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0201 (0603 Metric)
Base Product Number: GJM0335C1E
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 6.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - 490-14787-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14787-1-ND
Ceramic Capacitors 490-14787-1-ND
6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14787-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14787-6-ND
Ceramic Capacitors 490-14787-6-ND
6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14787-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14787-2-ND
Ceramic Capacitors 490-14787-2-ND
6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
6.2PF 25V Capacitor
60-GJM0335C1E6R2BB01D
6.2PF 25V Capacitor 60-GJM0335C1E6R2BB01D
CAP CER 6.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1E6R2BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E6R2BB01 D can be used for catalog matching and distributor lookup.

CAP CER 6.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1E6R2BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E6R2BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 6.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 36AJ9372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
36AJ9372
Cap, 6.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 36AJ9372
CAP, 6.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 6.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM0335C1E6R2BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM0335C1E6R2BB01D
25V 6.2pF null 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 6.2pF null 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359063-GJM0335C1E6R2BB01D 490-14787-1-ND 490-14787-6-ND 60-GJM0335C1E6R2BB01D 36AJ9372 GJM0335C1E6R2BB01D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 6.2PF 25V Capacitor Cap, 6.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.20E-6 microF 6.20E-6 microF 6.20E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers