Murata Electronics Ceramic Capacitors GJM0335C1E5R6WB01D

Description
5.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14785-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14785-1-ND
Ceramic Capacitors 490-14785-1-ND
5.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14785-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14785-2-ND
Ceramic Capacitors 490-14785-2-ND
5.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14785-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14785-6-ND
Ceramic Capacitors 490-14785-6-ND
5.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E5R6WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E5R6WB01D
Ceramic Capacitors GJM0335C1E5R6WB01D
CAP CER 5.6PF 25V C0G/NP0 0201

CAP CER 5.6PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14785-1-ND 490-14785-6-ND GJM0335C1E5R6WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers