Murata Electronics 5PF 25V Capacitor GJM0335C1E5R0BB01D

Description
CAP CER 5PF 25V C0G/NP0 0201 Product overview: GJM0335C1E5R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E5R0BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 5PF 25V C0G/NP0 0201 Product overview: GJM0335C1E5R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E5R0BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5PF 25V Capacitor
60-GJM0335C1E5R0BB01D
5PF 25V Capacitor 60-GJM0335C1E5R0BB01D
CAP CER 5PF 25V C0G/NP0 0201 Product overview: GJM0335C1E5R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E5R0BB01 D can be used for catalog matching and distributor lookup.

CAP CER 5PF 25V C0G/NP0 0201 Product overview: GJM0335C1E5R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E5R0BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12596-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12596-1-ND
Ceramic Capacitors 490-12596-1-ND
5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12596-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12596-6-ND
Ceramic Capacitors 490-12596-6-ND
5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12596-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12596-2-ND
Ceramic Capacitors 490-12596-2-ND
5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1117990-GJM0335C1E5R0BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1117990-GJM0335C1E5R0BB01D
Capacitors - Ceramic Capacitors 1117990-GJM0335C1E5R0BB01D
Win Source Part Number: 1117990-GJM0335C1E5R 0BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 5 pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GJM0335C1E5R0BB01D-N D,490-12596-1,490-17 250-6,490-17250-2-ND ,490-17250-1,490-125 96-2,490-17250-2,490 -17250-1-ND,490-1259 6-6,490-17250-6-ND,G JM0335C1E5R0BB01E Base Product Number: GJM0335C1E

Win Source Part Number: 1117990-GJM0335C1E5R0BB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 5 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GJM0335C1E5R0BB01D-ND,490-12596-1,490-17250-6,490-17250-2-ND,490-17250-1,490-12596-2,490-17250-2,490-17250-1-ND,490-12596-6,490-17250-6-ND,GJM0335C1E5R0BB01E
Base Product Number: GJM0335C1E

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E5R0BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E5R0BB01D
Ceramic Capacitors GJM0335C1E5R0BB01D
CAP CER 5PF 25V C0G/NP0 0201

CAP CER 5PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
64AJ4298
Cap, 5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 64AJ4298
CAP, 5PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 5PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1E5R0BB01D 490-12596-1-ND 490-12596-6-ND 1117990-GJM0335C1E5R0BB01D GJM0335C1E5R0BB01D 64AJ4298
Product Name 5PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers