4.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 4.2PF 25V C0G/NP0 0201
CAP CER 4.2PF 25V C0G/NP0 0201
CAP CER 4.2PF 25V NP0 0201 Product overview: GJM0335C1E4R2WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E4R2WB01
CAP CER 4.2PF 25V NP0 0201
CAP CER 4.2PF 25V NP0 0201
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM0335C1E4R2WB01DTR-ND | 490-GJM0335C1E4R2WB01DDKR-ND | 60-GJM0335C1E4R2WB01D | GJM0335C1E4R2WB01D | GJM0335C1E4R2WB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 4.2PF 25V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |