Murata Electronics Ceramic Capacitors GJM0335C1E4R0BB01D

Description
4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12595-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12595-6-ND
Ceramic Capacitors 490-12595-6-ND
4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12595-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12595-2-ND
Ceramic Capacitors 490-12595-2-ND
4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12595-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12595-1-ND
Ceramic Capacitors 490-12595-1-ND
4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
4PF 25V Capacitor
60-GJM0335C1E4R0BB01D
4PF 25V Capacitor 60-GJM0335C1E4R0BB01D
CAP CER 4PF 25V C0G/NP0 0201 Product overview: GJM0335C1E4R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E4R0BB01 D can be used for catalog matching and distributor lookup.

CAP CER 4PF 25V C0G/NP0 0201 Product overview: GJM0335C1E4R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E4R0BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358555-GJM0335C1E4R0BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358555-GJM0335C1E4R0BB01D
Capacitors - Ceramic Capacitors 1358555-GJM0335C1E4R0BB01D
Win Source Part Number: 1358555-GJM0335C1E4R 0BB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 4 pF Tolerance: ±0.1pF Voltage - Rated: 25V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358555-GJM0335C1E4R0BB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0201 (0603 Metric)
Base Product Number: GJM0335C1E
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 4 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Cap, 4Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 36AJ9371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
36AJ9371
Cap, 4Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 36AJ9371
CAP, 4PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12595-6-ND 490-12595-2-ND 60-GJM0335C1E4R0BB01D 1358555-GJM0335C1E4R0BB01D 36AJ9371
Product Name Ceramic Capacitors Ceramic Capacitors 4PF 25V Capacitor Capacitors - Ceramic Capacitors Cap, 4Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details