Murata Electronics Connectors,Interconnects GJM0335C1E3R3WB01D

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details