Murata Electronics Ceramic Capacitors GJM0335C1E3R3BB01D

Description
3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12594-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12594-1-ND
Ceramic Capacitors 490-12594-1-ND
3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12594-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12594-6-ND
Ceramic Capacitors 490-12594-6-ND
3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12594-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12594-2-ND
Ceramic Capacitors 490-12594-2-ND
3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3PF 25V Capacitor
60-GJM0335C1E3R3BB01D
3.3PF 25V Capacitor 60-GJM0335C1E3R3BB01D
CAP CER 3.3PF 25V C0G/NP0 0201 Product overview: GJM0335C1E3R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E3R3BB01 D can be used for catalog matching and distributor lookup.

CAP CER 3.3PF 25V C0G/NP0 0201 Product overview: GJM0335C1E3R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E3R3BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853125 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853125
MLCCs - Multilayer Ceramic Capacitors 1853125
Murata GJM0335C1E3R3BB01D

Murata GJM0335C1E3R3BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853242 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853242
MLCCs - Multilayer Ceramic Capacitors 1853242
Murata GJM0335C1E3R3BB01D

Murata GJM0335C1E3R3BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853242P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853242P
MLCCs - Multilayer Ceramic Capacitors 1853242P
Murata GJM0335C1E3R3BB01D

Murata GJM0335C1E3R3BB01D

Supplier's Site
Capacitors - Ceramic Capacitors - 1358698-GJM0335C1E3R3BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358698-GJM0335C1E3R3BB01D
Capacitors - Ceramic Capacitors 1358698-GJM0335C1E3R3BB01D
Win Source Part Number: 1358698-GJM0335C1E3R 3BB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 3.3 pF Tolerance: ±0.1pF Voltage - Rated: 25V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358698-GJM0335C1E3R3BB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0201 (0603 Metric)
Base Product Number: GJM0335C1E
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 3.3 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Cap, 3.3Pf, 25V, Mlcc, 0201; Capacitance Murata - 70AH6292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 25V, Mlcc, 0201; Capacitance Murata
70AH6292
Cap, 3.3Pf, 25V, Mlcc, 0201; Capacitance Murata 70AH6292
CAP, 3.3PF, 25V, MLCC, 0201; Capacitance:3.3pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.3PF, 25V, MLCC, 0201; Capacitance:3.3pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0422
Cap, 3.3Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0422
CAP, 3.3PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 3.3PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12594-1-ND 490-12594-6-ND 60-GJM0335C1E3R3BB01D 1853125 1853242P 1358698-GJM0335C1E3R3BB01D 70AH6292 13AJ0422
Product Name Ceramic Capacitors Ceramic Capacitors 3.3PF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 3.3Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 3.3Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers