Murata Electronics Ceramic Capacitors GJM0335C1E330JB01D

Description
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17326-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17326-2-ND
Ceramic Capacitors 490-17326-2-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17326-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17326-1-ND
Ceramic Capacitors 490-17326-1-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17326-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17326-6-ND
Ceramic Capacitors 490-17326-6-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1115749-GJM0335C1E330JB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1115749-GJM0335C1E330JB01D
Capacitors - Ceramic Capacitors 1115749-GJM0335C1E330JB01D
Win Source Part Number: 1115749-GJM0335C1E33 0JB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-17326-6,GJM0335C 1E330JB01D-ND,GJM033 5C1E330JB01E,490-173 26-1,490-17326-2 Base Product Number: GJM0335C1E

Win Source Part Number: 1115749-GJM0335C1E330JB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-17326-6,GJM0335C1E330JB01D-ND,GJM0335C1E330JB01E,490-17326-1,490-17326-2
Base Product Number: GJM0335C1E

Buy Now Datasheet
Singapore, Singapore
33PF 25V Capacitor
60-GJM0335C1E330JB01D
33PF 25V Capacitor 60-GJM0335C1E330JB01D
CAP CER 33PF 25V C0G/NP0 0201 Product overview: GJM0335C1E330JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E330JB01 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 25V C0G/NP0 0201 Product overview: GJM0335C1E330JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E330JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E330JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E330JB01D
Ceramic Capacitors GJM0335C1E330JB01D
CAP CER 33PF 25V C0G/NP0 0201

CAP CER 33PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17326-2-ND 490-17326-6-ND 1115749-GJM0335C1E330JB01D 60-GJM0335C1E330JB01D GJM0335C1E330JB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 33PF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details