Murata Electronics Ceramic Capacitors GJM0335C1E2R6BB01D

Description
2.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17226-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17226-1-ND
Ceramic Capacitors 490-17226-1-ND
2.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17226-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17226-2-ND
Ceramic Capacitors 490-17226-2-ND
2.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17226-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17226-6-ND
Ceramic Capacitors 490-17226-6-ND
2.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
CAP CER 2.6PF 25V NP0 0201 - 535-GJM0335C1E2R6BB01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.6PF 25V NP0 0201
535-GJM0335C1E2R6BB01D
CAP CER 2.6PF 25V NP0 0201 535-GJM0335C1E2R6BB01D
CAP CER 2.6PF 25V NP0 0201

CAP CER 2.6PF 25V NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C1E2R6BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E2R6BB01D
Ceramic Capacitors GJM0335C1E2R6BB01D
CAP CER 2.6PF 25V NP0 0201

CAP CER 2.6PF 25V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17226-1-ND 490-17226-6-ND 535-GJM0335C1E2R6BB01D GJM0335C1E2R6BB01D
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 2.6PF 25V NP0 0201 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details