Murata Electronics 2.3PF 25V Capacitor GJM0335C1E2R3BB01D

Description
CAP CER 2.3PF 25V NP0 0201 Product overview: GJM0335C1E2R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R3BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.3PF 25V NP0 0201 Product overview: GJM0335C1E2R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R3BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.3PF 25V Capacitor
60-GJM0335C1E2R3BB01D
2.3PF 25V Capacitor 60-GJM0335C1E2R3BB01D
CAP CER 2.3PF 25V NP0 0201 Product overview: GJM0335C1E2R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R3BB01 D can be used for catalog matching and distributor lookup.

CAP CER 2.3PF 25V NP0 0201 Product overview: GJM0335C1E2R3BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R3BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-17223-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17223-6-ND
Ceramic Capacitors 490-17223-6-ND
2.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17223-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17223-2-ND
Ceramic Capacitors 490-17223-2-ND
2.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17223-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17223-1-ND
Ceramic Capacitors 490-17223-1-ND
2.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E2R3BB01D - 801366-GJM0335C1E2R3BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E2R3BB01D
801366-GJM0335C1E2R3BB01D
Ceramic Capacitors - GJM0335C1E2R3BB01D 801366-GJM0335C1E2R3BB01D
Manufacturer: Murata Electronics Win Source Part Number: 801366-GJM0335C1E2R3 BB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 2.3pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801366-GJM0335C1E2R3BB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 2.3pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - GJM0335C1E2R3BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E2R3BB01D
Ceramic Capacitors GJM0335C1E2R3BB01D
CAP CER 2.3PF 25V NP0 0201

CAP CER 2.3PF 25V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1E2R3BB01D 490-17223-6-ND 490-17223-2-ND 801366-GJM0335C1E2R3BB01D GJM0335C1E2R3BB01D
Product Name 2.3PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM0335C1E2R3BB01D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.30E-6 microF 2.30E-6 microF 2.30E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details