Murata Electronics Ceramic Capacitors - GJM0335C1E2R2BB01D GJM0335C1E2R2BB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872752-GJM0335C1E2R2 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-17222-2-ND, 490-17222-1-ND, 490-8070-1, 490-17222-1, 490-17222-2, GJM0335C1E2R2BB01E, 490-17222-6-ND, 490-8070-6, 490-8070-2, GJM0335C1E2R2BB01D-N D, 490-17222-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872752-GJM0335C1E2R2 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-17222-2-ND, 490-17222-1-ND, 490-8070-1, 490-17222-1, 490-17222-2, GJM0335C1E2R2BB01E, 490-17222-6-ND, 490-8070-6, 490-8070-2, GJM0335C1E2R2BB01D-N D, 490-17222-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E2R2BB01D - 872752-GJM0335C1E2R2BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E2R2BB01D
872752-GJM0335C1E2R2BB01D
Ceramic Capacitors - GJM0335C1E2R2BB01D 872752-GJM0335C1E2R2BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872752-GJM0335C1E2R2 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-17222-2-ND, 490-17222-1-ND, 490-8070-1, 490-17222-1, 490-17222-2, GJM0335C1E2R2BB01E, 490-17222-6-ND, 490-8070-6, 490-8070-2, GJM0335C1E2R2BB01D-N D, 490-17222-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872752-GJM0335C1E2R2BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-17222-2-ND, 490-17222-1-ND, 490-8070-1, 490-17222-1, 490-17222-2, GJM0335C1E2R2BB01E, 490-17222-6-ND, 490-8070-6, 490-8070-2, GJM0335C1E2R2BB01D-ND, 490-17222-6

Buy Now Datasheet
Singapore, Singapore
2.2PF 25V Capacitor
60-GJM0335C1E2R2BB01D
2.2PF 25V Capacitor 60-GJM0335C1E2R2BB01D
CAP CER 2.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1E2R2BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R2BB01 D can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1E2R2BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E2R2BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853119 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853119
MLCCs - Multilayer Ceramic Capacitors 1853119
Murata GJM0335C1E2R2BB01D

Murata GJM0335C1E2R2BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853480P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853480P
MLCCs - Multilayer Ceramic Capacitors 1853480P
Murata GJM0335C1E2R2BB01D

Murata GJM0335C1E2R2BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853480 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853480
MLCCs - Multilayer Ceramic Capacitors 1853480
Murata GJM0335C1E2R2BB01D

Murata GJM0335C1E2R2BB01D

Supplier's Site
Ceramic Capacitors - 490-8070-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8070-6-ND
Ceramic Capacitors 490-8070-6-ND
2.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8070-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8070-2-ND
Ceramic Capacitors 490-8070-2-ND
2.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8070-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8070-1-ND
Ceramic Capacitors 490-8070-1-ND
2.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 2.2Pf, 25V, Mlcc, 0201; Capacitance Murata - 70AH6290 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 25V, Mlcc, 0201; Capacitance Murata
70AH6290
Cap, 2.2Pf, 25V, Mlcc, 0201; Capacitance Murata 70AH6290
CAP, 2.2PF, 25V, MLCC, 0201; Capacitance:2.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2PF, 25V, MLCC, 0201; Capacitance:2.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0420
Cap, 2.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0420
CAP, 2.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872752-GJM0335C1E2R2BB01D 60-GJM0335C1E2R2BB01D 1853119 1853480P 490-8070-6-ND 490-8070-2-ND 70AH6290 13AJ0420
Product Name Ceramic Capacitors - GJM0335C1E2R2BB01D 2.2PF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 2.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details