Murata Electronics Ceramic Capacitors GJM0335C1E2R1WB01D

Description
2.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14783-6-ND
Ceramic Capacitors 490-14783-6-ND
2.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14783-2-ND
Ceramic Capacitors 490-14783-2-ND
2.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14783-1-ND
Ceramic Capacitors 490-14783-1-ND
2.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E2R1WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E2R1WB01D
Ceramic Capacitors GJM0335C1E2R1WB01D
CAP CER 2.1PF 25V C0G/NP0 0201

CAP CER 2.1PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14783-6-ND 490-14783-2-ND GJM0335C1E2R1WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details