Murata Electronics Ceramic Capacitors GJM0335C1E240JB01D

Description
CAP CER 24PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 24PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E240JB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 24PF 25V C0G/NP0 0201

CAP CER 24PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E240JB01DTR-ND - DigiKey
Thief River Falls, MN, United States
24pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

24pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E240JB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 24PF 25V C0G/NP0 0201

CAP CER 24PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E240JB01D
CAP CER 24PF 25V C0G/NP0 0201

CAP CER 24PF 25V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C1E240JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E240JB01D
Ceramic Capacitors GJM0335C1E240JB01D
CAP CER 24PF 25V C0G/NP0 0201

CAP CER 24PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1E240JB01DCT-ND 490-GJM0335C1E240JB01DDKR-ND GJM0335C1E240JB01D GJM0335C1E240JB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M30G103J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers